MK53DX256CLQ10
MK53DX256CLQ10
Active
Description:  IC MCU 32BIT 256KB FLASH 144LQFP
Manufacturer:  NXP Semiconductors
History Price: $15.92237
In Stock: 36700
MK53DX256CLQ10 vs MK51DX256CLL10
Series
Kinetis K50
Kinetis K50
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
100MHz
100MHz
Connectivity
EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals
DMA, I2S, LCD, LVD, POR, PWM, WDT
DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O
94
59
Program Memory Size
256KB (256K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
4K x 8
4K x 8
RAM Size
128K x 8
64K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
1.71V ~ 3.6V
Data Converters
A/D 41x16b; D/A 2x12b
A/D 35x16b; D/A 2x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP
100-LQFP
Supplier Device Package
144-LQFP (20x20)
100-LQFP (14x14)