Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MK50DN512CLQ10
MK50DN512CLQ10
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 512KB FLASH 144LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MK50DN512CLQ10 Datasheet
History Price: $21.32000
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MK50DN512CLQ10 vs MK52DN512CMD10
Part No
MK50DN512CLQ10
MK52DN512CMD10
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
Kinetis K50
-
Packaging
Bulk or Tray
Bulk
Status
Active
Active
Core Processor
ARM? Cortex?-M4
-
Core Size
32-Bit Single-Core
-
Speed
100MHz
-
Connectivity
EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
-
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
-
Number of I/O
96
-
Program Memory Size
512KB (512K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
-
-
RAM Size
128K x 8
-
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
-
Data Converters
A/D 41x16b; D/A 2x12b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
144-LQFP
-
Supplier Device Package
144-LQFP (20x20)
-