MK22FX512VMC12
MK22FX512VMC12
Active
Description:  IC MCU 32B 512KB FLASH 121MAPBGA
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 21000
MK22FX512VMC12 vs MK24FN256VDC12
Series
Kinetis K20
Kinetis K20
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
120MHz
120MHz
Connectivity
CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
I2C, SPI, UART/USART, USB OTG
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
64
83
Program Memory Size
512KB (512K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
64K x 8
256K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
1.71V ~ 3.6V
Data Converters
A/D 38x16b; D/A 2x12b
A/D 37x16b; D/A 2x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
121-LFBGA
121-XFBGA
Supplier Device Package
121-MAPBGA (8x8)
121-XFBGA (8x8)