Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MK22FX512VMC12
MK22FX512VMC12
Active
Embedded - Microcontrollers
Description:
IC MCU 32B 512KB FLASH 121MAPBGA
Manufacturer:
Freescale Semiconductor
Datasheet:
MK22FX512VMC12 Datasheet
History Price: Active
In Stock: 21000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MK22FX512VMC12 vs MK22FX512VLL12557
Part No
MK22FX512VMC12
MK22FX512VLL12557
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Freescale Semiconductor
Series
Kinetis K20
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
120MHz
120MHz
Connectivity
CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
64
66
Program Memory Size
512KB (512K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
4K x 8
RAM Size
64K x 8
128K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
1.71V ~ 3.6V
Data Converters
A/D 38x16b; D/A 2x12b
A/D 2x12b; D/A 1x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
121-LFBGA
100-LQFP
Supplier Device Package
121-MAPBGA (8x8)
100-LQFP (14x14)