Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MK20DN32VMP5
MK20DN32VMP5
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 32KB FLASH 64MAPBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MK20DN32VMP5 Datasheet
History Price: $9.44000
In Stock: 25900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MK20DN32VMP5 vs MK24FN256VDC12
Part No
MK20DN32VMP5
MK24FN256VDC12
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
Kinetis K20
Kinetis K20
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
50MHz
120MHz
Connectivity
I2C, IrDA, SPI, UART/USART, USB, USB OTG
I2C, SPI, UART/USART, USB OTG
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
40
83
Program Memory Size
32KB (32K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
8K x 8
256K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
1.71V ~ 3.6V
Data Converters
A/D 13x16b
A/D 37x16b; D/A 2x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LFBGA
121-XFBGA
Supplier Device Package
64-MAPBGA (5x5)
121-XFBGA (8x8)