Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MK20DN32VFT5
MK20DN32VFT5
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 32KB FLASH 48QFN
Manufacturer:
NXP Semiconductors
Datasheet:
MK20DN32VFT5 Datasheet
History Price: $7.71000
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MK20DN32VFT5 vs MK26FN2M0CAC18R
Part No
MK20DN32VFT5
MK26FN2M0CAC18R
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
Kinetis K20
Kinetis K20
Packaging
Bulk or Tray
Tape & Reel (TR)
Status
Active
Active
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
50MHz
180MHz
Connectivity
I2C, IrDA, SPI, UART/USART, USB, USB OTG
CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
29
116
Program Memory Size
32KB (32K x 8)
2MB (2M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
8K x 8
256K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
1.71V ~ 3.6V
Data Converters
A/D 11x16b
A/D 5x12b, 6x16b; D/A 2x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
169-UFBGA, WLCSP
Supplier Device Package
48-QFN-EP (7x7)
169-WLCSP (5.5x5.63)