MK20DN32VFT5
MK20DN32VFT5
Active
Description:  IC MCU 32BIT 32KB FLASH 48QFN
Manufacturer:  NXP Semiconductors
History Price: $7.71000
In Stock: 20400
MK20DN32VFT5 vs MK22FX512AVLL12
Series
Kinetis K20
Kinetis K20
Packaging
Bulk or Tray
Bulk or Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
50MHz
120MHz
Connectivity
I2C, IrDA, SPI, UART/USART, USB, USB OTG
CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
29
66
Program Memory Size
32KB (32K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
8K x 8
64K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
1.71V ~ 3.6V
Data Converters
A/D 11x16b
A/D 33x16b; D/A 1x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
100-LQFP
Supplier Device Package
48-QFN-EP (7x7)
100-LQFP (14x14)