Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics MK1413STR
MK1413STR
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK SYNTHESIZER 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
MK1413STR Datasheet
History Price: Obsolete
In Stock: 28675
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MK1413STR vs MK1728AM-01LF
Part No
MK1413STR
MK1728AM-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Clock Synthesizer - Audio
Clock Generator
PLL
Yes
Yes
Input
Clock, Crystal
Clock, Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/No
No/No
Frequency - Max
16.9344MHz
36MHz
Divider/Multiplier
No/No
No/Yes
Voltage - Supply
3V ~ 5.5V
2.375V ~ 2.625V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC