MK12DX128VMC5
MK12DX128VMC5
Active
Description:  KINETIS K12:50MHZ CORTEX-M4 PER
Manufacturer:  Freescale Semiconductor
History Price: $5.63000
In Stock: 22800
MK12DX128VMC5 vs MK11DN512AVLK5R
Series
-
Kinetis K10
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Core Processor
-
ARM? Cortex?-M4
Core Size
-
32-Bit Single-Core
Speed
-
50MHz
Connectivity
-
I2C, IrDA, SPI, UART/USART
Peripherals
-
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
-
60
Program Memory Size
-
512KB (512K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
64K x 8
Voltage - Supply (Vcc/Vdd)
-
1.71V ~ 3.6V
Data Converters
-
A/D 24x16b
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
80-LQFP
Supplier Device Package
-
80-FQFP (12x12)