Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MK12DX128VMC5
MK12DX128VMC5
Active
Embedded - Microcontrollers
Description:
KINETIS K12:50MHZ CORTEX-M4 PER
Manufacturer:
Freescale Semiconductor
Datasheet:
MK12DX128VMC5 Datasheet
History Price: $5.63000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MK12DX128VMC5 vs MK10FN1M0VMD12
Part No
MK12DX128VMC5
MK10FN1M0VMD12
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
-
Kinetis K10
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
-
ARM? Cortex?-M4
Core Size
-
32-Bit Single-Core
Speed
-
120MHz
Connectivity
-
CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals
-
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
-
104
Program Memory Size
-
1MB (1M x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
128K x 8
Voltage - Supply (Vcc/Vdd)
-
1.71V ~ 3.6V
Data Converters
-
A/D 66x16b; D/A 2x12b
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
144-LBGA
Supplier Device Package
-
144-MAPBGA (13x13)