Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MK12DX128VLK5
MK12DX128VLK5
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 128KB FLASH 80FQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MK12DX128VLK5 Datasheet
History Price: $10.52000
In Stock: 41700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MK12DX128VLK5 vs MK10DX64VMC7
Part No
MK12DX128VLK5
MK10DX64VMC7
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
Kinetis K10
Kinetis K10
Packaging
Tray
Bulk
Status
Active
Active
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
50MHz
72MHz
Connectivity
I2C, IrDA, SPI, UART/USART
CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
60
74
Program Memory Size
128KB (128K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
4K x 8
2K x 8
RAM Size
32K x 8
16K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
1.71V ~ 3.6V
Data Converters
A/D 24x16b; D/A 1x12b
A/D 39x16b; D/A 1x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
121-LFBGA
Supplier Device Package
80-FQFP (12x12)
121-MAPBGA (8x8)