MK11DX128VMC5
MK11DX128VMC5
Active
Description:  KINETIS K11:50MHZ CORTEX-M4 PER
Manufacturer:  NXP Semiconductors
History Price: Active
In Stock: 13000
MK11DX128VMC5 vs MK10DX64VMC7
Series
-
Kinetis K10
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
ARM? Cortex?-M4
Core Size
-
32-Bit Single-Core
Speed
-
72MHz
Connectivity
-
CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals
-
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
-
74
Program Memory Size
-
64KB (64K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
2K x 8
RAM Size
-
16K x 8
Voltage - Supply (Vcc/Vdd)
-
1.71V ~ 3.6V
Data Converters
-
A/D 39x16b; D/A 1x12b
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
121-LFBGA
Supplier Device Package
-
121-MAPBGA (8x8)