MK11DN512VMC5
MK11DN512VMC5
Active
Description:  IC MCU 32B 512KB FLASH 121MAPBGA
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 26400
MK11DN512VMC5 vs MK11DN512AVMC5
Series
Kinetis K10
Kinetis K10
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
50MHz
50MHz
Connectivity
I2C, IrDA, SPI, UART/USART
I2C, IrDA, SPI, UART/USART
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
64
64
Program Memory Size
512KB (512K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
64K x 8
64K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
1.71V ~ 3.6V
Data Converters
A/D 24x16b; D/A 1x12b
A/D 24x16b; D/A 1x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
121-LFBGA
121-LFBGA
Supplier Device Package
121-MAPBGA (8x8)
121-MAPBGA (8x8)