MK11DN512VMC5
MK11DN512VMC5
Active
Description:  IC MCU 32B 512KB FLASH 121MAPBGA
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 26400
MK11DN512VMC5 vs MK10FX512VMD12557
Series
Kinetis K10
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
ARM? Cortex?-M4
-
Core Size
32-Bit Single-Core
-
Speed
50MHz
-
Connectivity
I2C, IrDA, SPI, UART/USART
-
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
-
Number of I/O
64
-
Program Memory Size
512KB (512K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
-
-
RAM Size
64K x 8
-
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
-
Data Converters
A/D 24x16b; D/A 1x12b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
121-LFBGA
-
Supplier Device Package
121-MAPBGA (8x8)
-