MK11DN512AVLK5
MK11DN512AVLK5
Active
Description:  IC MCU 32BIT 512KB FLASH 80FQFP
Manufacturer:  NXP Semiconductors
History Price: $13.49000
In Stock: 20900
MK11DN512AVLK5 vs MK10DX64VMC7
Series
Kinetis K10
Kinetis K10
Packaging
Tray
Bulk
Status
Active
Active
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
50MHz
72MHz
Connectivity
I2C, IrDA, SPI, UART/USART
CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
60
74
Program Memory Size
512KB (512K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
2K x 8
RAM Size
64K x 8
16K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
1.71V ~ 3.6V
Data Converters
A/D 24x16b
A/D 39x16b; D/A 1x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
121-LFBGA
Supplier Device Package
80-FQFP (12x12)
121-MAPBGA (8x8)