MK10DX64VMC7
MK10DX64VMC7
Active
Description:  IC MCU 32BIT 64KB FLSH 121MAPBGA
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 41000
MK10DX64VMC7 vs MK12DX128VLK5
Series
Kinetis K10
Kinetis K10
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
72MHz
50MHz
Connectivity
CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART
I2C, IrDA, SPI, UART/USART
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
74
60
Program Memory Size
64KB (64K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
2K x 8
4K x 8
RAM Size
16K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
1.71V ~ 3.6V
Data Converters
A/D 39x16b; D/A 1x12b
A/D 24x16b; D/A 1x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
121-LFBGA
80-LQFP
Supplier Device Package
121-MAPBGA (8x8)
80-FQFP (12x12)