MK10DN32VLH5
MK10DN32VLH5
Active
Description:  IC MCU 32BIT 32KB FLASH 64LQFP
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 9700
MK10DN32VLH5 vs MK11DN512AVLK5
Series
Kinetis K10
Kinetis K10
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
50MHz
50MHz
Connectivity
I2C, IrDA, SPI, UART/USART
I2C, IrDA, SPI, UART/USART
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
44
60
Program Memory Size
32KB (32K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
8K x 8
64K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
1.71V ~ 3.6V
Data Converters
A/D 19x16b
A/D 24x16b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
80-LQFP
Supplier Device Package
64-LQFP (10x10)
80-FQFP (12x12)