MK10DN32VFM5
MK10DN32VFM5
Active
Description:  IC MCU 32BIT 32KB FLASH 32QFN
Manufacturer:  NXP Semiconductors
History Price: $6.52000
In Stock: 35300
MK10DN32VFM5 vs MK10FX512VMD12557
Series
Kinetis K10
-
Packaging
Tray
Bulk
Status
Active
Active
Core Processor
ARM? Cortex?-M4
-
Core Size
32-Bit Single-Core
-
Speed
50MHz
-
Connectivity
I2C, IrDA, SPI, UART/USART
-
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
-
Number of I/O
24
-
Program Memory Size
32KB (32K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
-
-
RAM Size
8K x 8
-
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
-
Data Converters
A/D 10x16b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount, Wettable Flank
-
Package / Case
32-VFQFN Exposed Pad
-
Supplier Device Package
32-HVQFN (5x5)
-