MK10DN128VFT5
MK10DN128VFT5
Active
Description:  IC MCU 32BIT 128KB FLASH 48QFN
Manufacturer:  NXP Semiconductors
History Price: $4.87000
In Stock: 36500
MK10DN128VFT5 vs MK12DX256VLF5
Series
Kinetis K10
Kinetis K10
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
50MHz
50MHz
Connectivity
I2C, IrDA, SPI, UART/USART
I2C, IrDA, SPI, UART/USART
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
33
33
Program Memory Size
128KB (128K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
4K x 8
RAM Size
16K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
1.71V ~ 3.6V
Data Converters
A/D 16x16b
A/D 18x16b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
48-LQFP
Supplier Device Package
48-QFN-EP (7x7)
48-LQFP (7x7)