Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MK10DN128VFT5
MK10DN128VFT5
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 128KB FLASH 48QFN
Manufacturer:
NXP Semiconductors
Datasheet:
MK10DN128VFT5 Datasheet
History Price: $4.87000
In Stock: 36500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MK10DN128VFT5 vs MK11DX128VMC5
Part No
MK10DN128VFT5
MK11DX128VMC5
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
Kinetis K10
-
Packaging
Tray
Bulk
Status
Active
Active
Core Processor
ARM? Cortex?-M4
-
Core Size
32-Bit Single-Core
-
Speed
50MHz
-
Connectivity
I2C, IrDA, SPI, UART/USART
-
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
-
Number of I/O
33
-
Program Memory Size
128KB (128K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
-
-
RAM Size
16K x 8
-
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
-
Data Converters
A/D 16x16b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
48-VFQFN Exposed Pad
-
Supplier Device Package
48-QFN-EP (7x7)
-