MIC94345-PYCS-TR
MIC94345-PYCS-TR
Obsolete
Description:  IC REG LINEAR - 500MA 6WLCSP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 30900
MIC94345-PYCS-TR vs MIC94355-MYMT-TR
Series
Ripple Blocker
Ripple Blocker
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
3.6V
3.6V
Voltage - Output (Min/Fixed)
-
2.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.2V @ 500mA
0.2V @ 500mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
250 μA
250 μA
Current - Supply (Max)
-
-
PSRR
85dB ~ 50dB (100Hz ~ 5MHz)
85dB ~ 50dB (100Hz ~ 5MHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFBGA, WLCSP
6-UFDFN Exposed Pad
Supplier Device Package
6-WLCSP (0.84x1.32)
6-TDFN (1.6x1.6)