Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Microchip Technology MIC94165YCS-TR
MIC94165YCS-TR
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH P-CHAN 1:1 6WLCSP
Manufacturer:
Microchip Technology
Datasheet:
MIC94165YCS-TR Datasheet
History Price: $0.59000
In Stock: 29500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC94165YCS-TR vs MIC94161YCS-TR
Part No
MIC94165YCS-TR
MIC94161YCS-TR
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
1.7V ~ 5.5V
1.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
-
-
Current - Output (Max)
3A
3A
Rds On (Typ)
14.5mOhm
14.5mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Slew Rate Controlled
Slew Rate Controlled
Fault Protection
Reverse Current
Reverse Current
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-WLCSP (1x1.5)
6-WLCSP (1x1.5)
Package / Case
6-WFBGA, WLCSP
6-WFBGA, WLCSP