MIC94162YCS-TR
MIC94162YCS-TR
Active
Description:  IC PWR SWITCH P-CHAN 1:1 6WLCSP
Manufacturer:  Microchip Technology
History Price: $0.61000
In Stock: 36200
MIC94162YCS-TR vs MIC94072YMT
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
1.7V ~ 5.5V
1.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
3A
1.2A
Rds On (Typ)
14.5mOhm
100mOhm
Input Type
Non-Inverting
Inverting
Features
Slew Rate Controlled
Slew Rate Controlled
Fault Protection
Reverse Current
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-WLCSP (1.5x1.1)
4-TMLF? (1.2x1.6)
Package / Case
6-WFBGA, WLCSP
4-UFDFN Exposed Pad, 4-TMLF?