MIC94095YC6-TR
MIC94095YC6-TR
Active
Description:  IC PWR SWITCH P-CHAN 1:1 SC70-6
Manufacturer:  Microchip Technology
History Price: $0.59000
In Stock: 42900
MIC94095YC6-TR vs MIC94084YFT-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
1.7V ~ 5.5V
1.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.2A
2A
Rds On (Typ)
130mOhm
67mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Load Discharge, Slew Rate Controlled
Slew Rate Controlled
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-6
4-TMLF? (0.85x0.85)
Package / Case
6-TSSOP, SC-88, SOT-363
4-UFDFN, 4-TMLF?