MIC94073YC6
MIC94073YC6
Active
Description:  HIGH SIDE POWER SWITCHES
Manufacturer:  Micrel
Datasheet:   MIC94073YC6 Datasheet
History Price: Active
In Stock: 20900
MIC94073YC6 vs MIC94095YMT-TR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
1.7V ~ 5.5V
1.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.2A
1.2A
Rds On (Typ)
120mOhm
130mOhm
Input Type
Inverting
Non-Inverting
Features
Load Discharge, Slew Rate Controlled
Load Discharge, Slew Rate Controlled
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-6
4-TMLF? (1.2x1.2)
Package / Case
6-TSSOP, SC-88, SOT-363
4-UDFN Exposed Pad, 4-TMLF?