Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Micrel MIC94073YC6
MIC94073YC6
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
HIGH SIDE POWER SWITCHES
Manufacturer:
Micrel
Datasheet:
MIC94073YC6 Datasheet
History Price: Active
In Stock: 20900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC94073YC6 vs MIC94071YC6-TR
Part No
MIC94073YC6
MIC94071YC6-TR
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Micrel
Microchip Technology
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
1.7V ~ 5.5V
1.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.2A
1.2A
Rds On (Typ)
120mOhm
120mOhm
Input Type
Inverting
Non-Inverting
Features
Load Discharge, Slew Rate Controlled
Load Discharge
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-6
SC-70-6
Package / Case
6-TSSOP, SC-88, SOT-363
6-TSSOP, SC-88, SOT-363