MIC94072YMT
MIC94072YMT
Active
Description:  HIGH SIDE POWER SWITCHES
Manufacturer:  Micrel
Datasheet:   MIC94072YMT Datasheet
History Price: $0.24000
In Stock: 8700
MIC94072YMT vs MIC94300YCS-TR
Series
-
Ripple Blocker
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
1.7V ~ 5.5V
1.8V ~ 3.6V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.2A
200mA
Rds On (Typ)
100mOhm
-
Input Type
Inverting
Non-Inverting
Features
Slew Rate Controlled
-
Fault Protection
-
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-TMLF? (1.2x1.6)
4-WLCSP (0.88x0.88)
Package / Case
4-UFDFN Exposed Pad, 4-TMLF?
4-UFBGA, WLCSP