MIC923BC5-TR
MIC923BC5-TR
Discontinued
Description:  IC OPAMP GP 1 CIRCUIT SC70-5
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 31100
MIC923BC5-TR vs MIC921BC5TR
Series
Teeny
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2200V/μs
3200V/μs
Gain Bandwidth Product
410 MHz
45 MHz
-3db Bandwidth
-
61 MHz
Current - Input Bias
1.7 μA
130 nA
Voltage - Input Offset
400 μV
400 μV
Current - Supply
2.5mA
360μA
Current - Output / Channel
84 mA
-
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
SC-70-5