MIC922YC5-TR
MIC922YC5-TR
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT SC70-5
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 0
MIC922YC5-TR vs MIC911BM5TR
Series
Teeny
IttyBitty
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
1
1
Output Type
-
-
Slew Rate
1500V/μs
120V/μs
Gain Bandwidth Product
230 MHz
105 MHz
-3db Bandwidth
400 MHz
80 MHz
Current - Input Bias
1.7 μA
1.5 μA
Voltage - Input Offset
400 μV
1 mV
Current - Supply
2.5mA
1.35mA
Current - Output / Channel
84 mA
80 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
SC-74A, SOT-753
Supplier Device Package
SC-70-5
SOT-23-5