MIC922BC5-TR
MIC922BC5-TR
Discontinued
Description:  IC OPAMP GP 1 CIRCUIT SC70-5
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 18900
MIC922BC5-TR vs MIC920BC5-TR
Series
Teeny
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Discontinued
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
1500V/μs
3000V/μs
Gain Bandwidth Product
230 MHz
80 MHz
-3db Bandwidth
400 MHz
115 MHz
Current - Input Bias
1.7 μA
230 nA
Voltage - Input Offset
400 μV
300 μV
Current - Supply
2.5mA
550μA
Current - Output / Channel
84 mA
-
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
SC-70-5