Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Microchip Technology MIC922BC5-TR
MIC922BC5-TR
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SC70-5
Manufacturer:
Microchip Technology
Datasheet:
MIC922BC5-TR Datasheet
History Price: Discontinued at Digi-Key
In Stock: 18900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC922BC5-TR vs MIC911BM5TR
Part No
MIC922BC5-TR
MIC911BM5TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Microchip Technology
Series
Teeny
IttyBitty
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
1
1
Output Type
-
-
Slew Rate
1500V/μs
120V/μs
Gain Bandwidth Product
230 MHz
105 MHz
-3db Bandwidth
400 MHz
80 MHz
Current - Input Bias
1.7 μA
1.5 μA
Voltage - Input Offset
400 μV
1 mV
Current - Supply
2.5mA
1.35mA
Current - Output / Channel
84 mA
80 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
SC-74A, SOT-753
Supplier Device Package
SC-70-5
SOT-23-5