Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Micrel MIC919BC5
MIC919BC5
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 1 CIRCUIT SC70-5
Manufacturer:
Micrel
Datasheet:
MIC919BC5 Datasheet
History Price: $0.72000
In Stock: 20100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC919BC5 vs MIC916BQS-TR
Part No
MIC919BC5
MIC916BQS-TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Micrel
Microchip Technology
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
1
3
Output Type
-
-
Slew Rate
1500V/μs
270V/μs
Gain Bandwidth Product
27 MHz
135 MHz
-3db Bandwidth
95 MHz
192 MHz
Current - Input Bias
260 nA
3.5 μA
Voltage - Input Offset
400 μV
1 mV
Current - Supply
550μA
2.4mA (x3 Channels)
Current - Output / Channel
59 mA
90 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
SC-70-5
16-QSOP