MIC919BC5
MIC919BC5
Active
Description:  IC OPAMP VFB 1 CIRCUIT SC70-5
Manufacturer:  Micrel
Datasheet:   MIC919BC5 Datasheet
History Price: $0.72000
In Stock: 20100
MIC919BC5 vs MIC914BM5 TS
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
1
1
Output Type
-
-
Slew Rate
1500V/μs
500V/μs
Gain Bandwidth Product
27 MHz
350 MHz
-3db Bandwidth
95 MHz
240 MHz
Current - Input Bias
260 nA
5.5 μA
Voltage - Input Offset
400 μV
1 mV
Current - Supply
550μA
4.2mA
Current - Output / Channel
59 mA
90 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
SC-74A, SOT-753
Supplier Device Package
SC-70-5
SOT-23-5