MIC918BC5
MIC918BC5
Active
Description:  IC OPAMP VFB 1 CIRCUIT SC70-5
Manufacturer:  Micrel
Datasheet:   MIC918BC5 Datasheet
History Price: $0.43000
In Stock: 45700
MIC918BC5 vs MIC910YM5-TR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
1
1
Output Type
-
-
Slew Rate
1500V/μs
270V/μs
Gain Bandwidth Product
51 MHz
135 MHz
-3db Bandwidth
109 MHz
-
Current - Input Bias
3.5 μA
3.5 μA
Voltage - Input Offset
300 μV
1 mV
Current - Supply
2.4mA
2.5mA
Current - Output / Channel
72 mA
-
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
SC-74A, SOT-753
Supplier Device Package
SC-70-5
SOT-23-5