Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Microchip Technology MIC916YQS
MIC916YQS
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 3 CIRCUIT 16QSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC916YQS Datasheet
History Price: Obsolete
In Stock: 33500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC916YQS vs MIC923BC5-TR
Part No
MIC916YQS
MIC923BC5-TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Microchip Technology
Series
-
Teeny
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Discontinued
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
3
1
Output Type
-
-
Slew Rate
270V/μs
2200V/μs
Gain Bandwidth Product
135 MHz
410 MHz
-3db Bandwidth
192 MHz
-
Current - Input Bias
3.5 μA
1.7 μA
Voltage - Input Offset
1 mV
400 μV
Current - Supply
2.4mA (x3 Channels)
2.5mA
Current - Output / Channel
90 mA
84 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
16-QSOP
SC-70-5