MIC916YQS
MIC916YQS
Obsolete
Description:  IC OPAMP VFB 3 CIRCUIT 16QSOP
Manufacturer:  Microchip Technology
Datasheet:   MIC916YQS Datasheet
History Price: Obsolete
In Stock: 33500
MIC916YQS vs MIC921YC5-TR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
3
1
Output Type
-
-
Slew Rate
270V/μs
3200V/μs
Gain Bandwidth Product
135 MHz
45 MHz
-3db Bandwidth
192 MHz
61 MHz
Current - Input Bias
3.5 μA
130 nA
Voltage - Input Offset
1 mV
400 μV
Current - Supply
2.4mA (x3 Channels)
360μA
Current - Output / Channel
90 mA
-
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
16-QSOP
SC-70-5