Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Microchip Technology MIC916YQS-TR
MIC916YQS-TR
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 3 CIRCUIT 16QSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC916YQS-TR Datasheet
History Price: Obsolete
In Stock: 14600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC916YQS-TR vs MIC921BC5TR
Part No
MIC916YQS-TR
MIC921BC5TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
3
1
Output Type
-
-
Slew Rate
270V/μs
3200V/μs
Gain Bandwidth Product
135 MHz
45 MHz
-3db Bandwidth
192 MHz
61 MHz
Current - Input Bias
3.5 μA
130 nA
Voltage - Input Offset
1 mV
400 μV
Current - Supply
2.4mA (x3 Channels)
360μA
Current - Output / Channel
90 mA
-
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
16-QSOP
SC-70-5