Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Microchip Technology MIC9131YM
MIC9131YM
Active
PMIC - Special Purpose Regulators
Description:
IC REG CTRLR TELECOM 1OUT 16SOIC
Manufacturer:
Microchip Technology
Datasheet:
MIC9131YM Datasheet
History Price: $5.13000
In Stock: 33500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC9131YM vs MIC5162YMM
Part No
MIC9131YM
MIC5162YMM
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
Controller, Telecom
Controller, DDR3, GDDR3/4/5
Voltage - Input
9V ~ 18V
1.35V ~ 6V
Number of Outputs
1
1
Voltage - Output
4.7V ~ 5V
Programmable
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-SOIC
10-MSOP