MIC9131BM
MIC9131BM
Discontinued
Description:  IC REG CTRLR TELECOM 1OUT 16SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC9131BM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 9100
MIC9131BM vs MIC5167YML-TR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Discontinued
Active
Applications
Controller, Telecom
Converter, DDR, QDR
Voltage - Input
9V ~ 18V
2.6V ~ 5.5V
Number of Outputs
1
1
Voltage - Output
4.7V ~ 5V
Adj down to 0.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-VFQFN Exposed Pad, 24-MLF?
Supplier Device Package
16-SOIC
24-MLF? (4x4)