MIC9131BM
MIC9131BM
Discontinued
Description:  IC REG CTRLR TELECOM 1OUT 16SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC9131BM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 9100
MIC9131BM vs MIC29710-5.0WT
Series
-
-
Packaging
Bulk
Tube
Status
Discontinued
Obsolete
Applications
Controller, Telecom
Converter, Intel Pentium? Plus
Voltage - Input
9V ~ 18V
2.25V ~ 16V
Number of Outputs
1
1
Voltage - Output
4.7V ~ 5V
5V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
TO-220-3
Supplier Device Package
16-SOIC
TO-220-3