MIC9130YQS-TR
MIC9130YQS-TR
Active
Description:  IC REG CTRLR TELECOM 1OUT 16QSOP
Manufacturer:  Microchip Technology
History Price: $4.69500
In Stock: 46900
MIC9130YQS-TR vs MIC9131YM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Applications
Controller, Telecom
Controller, Telecom
Voltage - Input
9V ~ 18V
9V ~ 18V
Number of Outputs
1
1
Voltage - Output
4.7V ~ 5V
4.7V ~ 5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-SOIC