Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Microchip Technology MIC9130YQS-TR
MIC9130YQS-TR
Active
PMIC - Special Purpose Regulators
Description:
IC REG CTRLR TELECOM 1OUT 16QSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC9130YQS-TR Datasheet
History Price: $4.69500
In Stock: 46900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC9130YQS-TR vs MIC9131BM
Part No
MIC9130YQS-TR
MIC9131BM
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Discontinued
Applications
Controller, Telecom
Controller, Telecom
Voltage - Input
9V ~ 18V
9V ~ 18V
Number of Outputs
1
1
Voltage - Output
4.7V ~ 5V
4.7V ~ 5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-SOIC