Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Microchip Technology MIC9130YM-TR
MIC9130YM-TR
Active
PMIC - Special Purpose Regulators
Description:
IC REG CTRLR TELECOM 1OUT 16SOIC
Manufacturer:
Microchip Technology
Datasheet:
MIC9130YM-TR Datasheet
History Price: $4.29000
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC9130YM-TR vs MIC29710-5.0BT
Part No
MIC9130YM-TR
MIC29710-5.0BT
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Applications
Controller, Telecom
Converter, Intel Pentium? Plus
Voltage - Input
9V ~ 18V
2.25V ~ 16V
Number of Outputs
1
1
Voltage - Output
4.7V ~ 5V
5V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
TO-220-3
Supplier Device Package
16-SOIC
TO-220-3