Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Microchip Technology MIC912YM5-TR
MIC912YM5-TR
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 1 CIRCUIT SOT23-5
Manufacturer:
Microchip Technology
Datasheet:
MIC912YM5-TR Datasheet
History Price: Obsolete
In Stock: 4800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC912YM5-TR vs MIC915YMM-TR
Part No
MIC912YM5-TR
MIC915YMM-TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
1
2
Output Type
-
-
Slew Rate
360V/μs
270V/μs
Gain Bandwidth Product
200 MHz
135 MHz
-3db Bandwidth
150 MHz
192 MHz
Current - Input Bias
3.5 μA
5.5 μA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
2.5mA
2.5mA (x2 Channels)
Current - Output / Channel
-
90 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
SOT-23-5
10-MSOP