MIC912BM5TR
MIC912BM5TR
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Microchip Technology
Datasheet:   MIC912BM5TR Datasheet
History Price: $0.43000
In Stock: 23700
MIC912BM5TR vs MIC916BQS-TR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
1
3
Output Type
-
-
Slew Rate
360V/μs
270V/μs
Gain Bandwidth Product
200 MHz
135 MHz
-3db Bandwidth
150 MHz
192 MHz
Current - Input Bias
3.5 μA
3.5 μA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
2.5mA
2.4mA (x3 Channels)
Current - Output / Channel
-
90 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
16-QSOP