MIC912BM5-TR
MIC912BM5-TR
Discontinued
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 42600
MIC912BM5-TR vs MIC922BC5-TR
Series
-
Teeny
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Discontinued
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
360V/μs
1500V/μs
Gain Bandwidth Product
200 MHz
230 MHz
-3db Bandwidth
150 MHz
400 MHz
Current - Input Bias
3.5 μA
1.7 μA
Voltage - Input Offset
1 mV
400 μV
Current - Supply
2.5mA
2.5mA
Current - Output / Channel
-
84 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SOT-23-5
SC-70-5