Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Microchip Technology MIC911BM5-TR
MIC911BM5-TR
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 1 CIRCUIT SOT23-5
Manufacturer:
Microchip Technology
Datasheet:
MIC911BM5-TR Datasheet
History Price: Discontinued at Digi-Key
In Stock: 49300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC911BM5-TR vs MIC921BC5-TR
Part No
MIC911BM5-TR
MIC921BC5-TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Microchip Technology
Series
IttyBitty
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Discontinued
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
120V/μs
3200V/μs
Gain Bandwidth Product
105 MHz
45 MHz
-3db Bandwidth
80 MHz
61 MHz
Current - Input Bias
1.5 μA
130 nA
Voltage - Input Offset
1 mV
400 μV
Current - Supply
1.35mA
360μA
Current - Output / Channel
80 mA
-
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SOT-23-5
SC-70-5