MIC911BM5-TR
MIC911BM5-TR
Discontinued
Description:  IC OPAMP VFB 1 CIRCUIT SOT23-5
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 49300
MIC911BM5-TR vs MIC912YM5-TR
Series
IttyBitty
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Obsolete
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
1
1
Output Type
-
-
Slew Rate
120V/μs
360V/μs
Gain Bandwidth Product
105 MHz
200 MHz
-3db Bandwidth
80 MHz
150 MHz
Current - Input Bias
1.5 μA
3.5 μA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
1.35mA
2.5mA
Current - Output / Channel
80 mA
-
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SOT-23-5