Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Microchip Technology MIC826SYMT-TR
MIC826SYMT-TR
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 6TDFN
Manufacturer:
Microchip Technology
Datasheet:
MIC826SYMT-TR Datasheet
History Price: $0.45000
In Stock: 32100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC826SYMT-TR vs MIC812RUY-TR
Part No
MIC826SYMT-TR
MIC812RUY-TR
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
2.925V
2.63V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active High/Active Low
Active High
Reset Timeout
140ms Minimum
140ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFDFN Exposed Pad
TO-253-4, TO-253AA
Supplier Device Package
6-TDFN (1.6x1.6)
SOT-143