MIC812SUY-TR
MIC812SUY-TR
Active
Description:  IC SUPERVISOR 1 CHANNEL SOT143
Manufacturer:  Microchip Technology
History Price: $0.57000
In Stock: 8900
MIC812SUY-TR vs MIC826RYMT-T5
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
2.93V
2.625V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active High
Active High/Active Low
Reset Timeout
140ms Minimum
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-253-4, TO-253AA
6-UFDFN Exposed Pad
Supplier Device Package
SOT-143
6-TDFN (1.6x1.6)